GMW17511
Polyamide 6 - 30% Glass Fiber Reinforced, Fatigue Resistant, Heat Stabilized
active, Most Current
Buy Now
| Organization: | GMW |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This standard covers the properties of a 30% by mass glass fiber reinforced, fatigue resistant, heat stabilized, polyamide 6 (nylon 6) which is used in injected form for molded components.
Symbols. The material abbreviation according to ISO 11469 is >PA6-GF30<.
Applicability. Typical applications include air intake manifolds with increased duty cycles.
Document History
GMW17511
June 1, 2016
Polyamide 6 - 30% Glass Fiber Reinforced, Fatigue Resistant, Heat Stabilized
Material Description. This standard covers the properties of a 30% by mass glass fiber reinforced, fatigue resistant, heat stabilized, polyamide 6 (nylon 6) which is used in injected form for molded...