UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AWWA M51

Air-Valves: Air-Release, Air/Vacuum and Combination

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 1 January 2016
Status: active
Page Count: 77
scope:

The safe and efficient operation of a liquid piping system is dependent on the continual removal of air and wastewater gases from the liquid piping system. Choosing the proper air valve for the application is critical to all liquid piping systems.

This manual provides essential information for selecting, sizing, locating, and installing air valves in water, wastewater and reclaimed water pipeline systems. This revised second edition includes information pertaining to wastewater applications including scouring velocities for larger piping systems, and information on an inflow preventer device installed to protect from malicious tampering, freeze and flood, and to prevent the entry of contaminated water into the potable water distribution system.

Operators, technicians, and engineers will use this manual to understand the design, use, application and maintenance of air valves.

The air valve types listed in both ANSI/AWWA Standard C512, Air Release Valves, Air/Vacuum, and Combination Air Valves for Water and Wastewater Service and ANSI/AWWA C514, Air Valve and Vent Inflow Preventer Assemblies for Potable Water Distribution System and Storage Facilities are covered. Chapter topics include: locating air valves along a pipeline; design of valve orifice size; water hammer effects; and installation, operation, maintenance, and safety.

Document History

AWWA M51
January 1, 2016
Air-Valves: Air-Release, Air/Vacuum and Combination
The safe and efficient operation of a liquid piping system is dependent on the continual removal of air and wastewater gases from the liquid piping system. Choosing the proper air valve for the...
January 1, 2001
Air-Release, Air/Vacuum, & Combination Air Valves
Preface This manual is a guide for selecting, sizing, locating, and installing air valves in water applications. It is a discussion of recommended practice, not an American Water Works Association...

References

Advertisement