ISO 4118
Air cargo - Non-certified lower deck containers - Design and testing
| Organization: | ISO |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Air mode containers, pallets and nets): | 55.180.30 |
scope:
This International Standard covers the design, performance and testing requirements for lower deck containers for use in main line aircraft which do not require airworthiness approval/certificati
Aircraft Weight and Balance Manuals require non-certified containers be constructed then loaded in such a manner that neither the container nor its contents can become a hazard or damage the aircraft structure under flight conditions. Compliance with the present International Standard is one means of demonstrating compliance with these requirements.
Most sizes of containers covered by this International Standard (base sizes K, L, P and Q) cannot physically be loaded and latched on aircraft main deck cargo systems. Base size A and M containers can, but are not allowed on aircraft main decks, which in general do not accept non-certified units. Accordingly, all containers covered by this International Standard are intended to be used/installed exclusively in aircraft lower deck compartments
NOTE The metric equivalents for dimensions have been rounded up or down to the nearest millimetre, except in critical dimensions. Masses have been rounded up to the nearest kilogram and force
Document History