CEN - EN ISO 4126-7
Safety devices for protection against excessive pressure - Part 7: Common data
| Organization: | CEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of ISO 4126 specifies requirements for safety valves. It contains information which is common to ISO 4126-1 to ISO 4126-6 to avoid unnecessary repetition.
For flashing liquids or two-phase mixtures, see ISO 4126-10.
The user is cautioned that it is rot recommended to use the ideal gas formula presented in flawhen the relieving temperature is greater than 90 % of the thermodynamic critical temperature and the relieving pressure is greater than SO % of the thermodynamic critical pressure.Additionall
Document History