ASTM International - ASTM F2666-07
Standard Specification for Aboveground Portable Pools for Residential Use
| Organization: | ASTM International |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
1.1 This specification provides safety and performance requirements for portable pools for residential use.
1.2 This specification addresses pool hazards including childhood drowning, sanitation, electrical safety, and entrapment.
1.3 This specification covers both portable pools that are designed to be used with pumps and filters and those not designed to be used with pumps and filters.
1.4 This specification covers all types of portable pools with a water depth of less than 36 in. (91 cm). Aboveground/on ground residential swimming pools with a water depth of 36 in. (91 cm) or greater shall comply with ANSI/APSP-4.
1.5 This specification does not cover public pools, pools used in commercial amusement parks, water fountains, water displays, or fish ponds.
1.6 &inch-pound-units;
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification provides safety and performance requirements for portable pools for residential use. This specification addresses pool hazards including childhood drowning, sanitation,... View More
Document History