UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS EN 3490

Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 200 mm - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

BS EN 3490
April 30, 2007
Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 200 mm - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa
A description is not available for this item.

References

Advertisement