DIN EN ISO/IEC 13273-2
Energy efficiency and renewable energy sources - Common international terminology - Part 2: Renewable energy sources (ISO/IEC 13273-2:2015)
| Organization: | DIN |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Energy and heat transfer engineering (Vocabularies)): | 01.040.27 |
| ICS Code (Energy efficiency. Energy conservation in general): | 27.015 |
scope:
This part of ISO/IEC 13273 contains transversal concepts and their definitions in the subject field of renewable energy sources. This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108.
One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal standards in the preparation of its publications. The contents of this horizontal standard will not apply unless specifically referred to or included in the relevant publications.
Document History