UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 15646

Re-sintering test for UO2, (U,Gd)O2 and (U,Pu)O2 pellets (ISO 15646:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2016
Status: active
Page Count: 12
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

This International Standard describes a procedure for measuring the densification of UO2, (U,Gd)O2, and (U,Pu)O2 pellets, achieved by heat treatment under defined conditions.

The densification of fuel in power operation is an important design feature. Essentially, it is dependent on structural parameters such as pore size, spatial pore distribution, grain size, and in the case of (U,Gd) O2 a nd ( U,Pu)O2, oxide phase structure. A thermal re-sintering test can be used to characterize the dimensional behaviour of the pellets under high temperature. The results of this test are used by the fuel designer to predict dimensional behaviour in the reactor, because thermal densification in the reactor is also dependent on these structural parameters, albeit in a differing manner in terms of quantity.

On the assumption of the prediction, it is necessary to correlate the results of this test by some correlation rules, because the results of this test vastly depend on the re-sintering conditions (such as heat treatment temperature, treatment time, gas content, and partial oxygen pressure).

 

Document History

DIN EN ISO 15646
July 1, 2016
Re-sintering test for UO2, (U,Gd)O2 and (U,Pu)O2 pellets (ISO 15646:2014)
This International Standard describes a procedure for measuring the densification of UO2, (U,Gd)O2, and (U,Pu)O2 pellets, achieved by heat treatment under defined conditions. The densification of...
October 1, 2015
Re-sintering test for UO2, (U,Gd)O2 and (U,Pu)O2 pellets (ISO 15646:2014); German and English version FprEN ISO 15646:2015
A description is not available for this item.

References

Advertisement