CENELEC - EN 61987-14
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 14: Lists of properties (LOP) for temperature measuring equipment for electronic data exchange
| Organization: | CENELEC |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61987 provides
- an operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for temperature measuring equipment and
- device lists of properties (DLOP) for the description of a range of contact and non-contact temperature measuring equipment types
The structures of the OLOP and the DLOPs correspond to the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10.
Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921.
The locations of the libraries of properties and of blocks used in the LOPs concerned are listed in the Annexes C and D.
Document History