UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - UNI EN/ISO IEC 80079-20-2

Explosive atmospheres Part 20-2: Material characteristics - Combustible dusts test methods

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2016
Status: active
Page Count: 58
ICS Code (Explosion protection): 13.230
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of ISO/IEC 80079 describes the test methods for the identification of combustible dust and combustible dust layers in order to permit classification of areas where such materials exist for the purpose of the proper selection and installation of electrical and mechanical equipment for use in the presence of combustible dust.

  • The standard atmospheric conditions for determination of characteristics of combustible dusts are: 
  • temperature -20 °C to 60 °C, 
  • pressure 80 kPa (0,8 bar) to 110 kPa (1,1 bar) and 
  • air with normal oxygen content, typically 21 % v/v.

The test methods defined do not apply to: 

  • recognized explosives, propellants (e.g. gunpowder, dynamite), or substances or mixtures of substances which may, under some circumstances, behave in a similar manner or 
  • dusts of explosives and propellants that do not require atmospheric oxygen for combustion, or to pyrophoric substances.

Document History

UNI EN/ISO IEC 80079-20-2
June 1, 2016
Explosive atmospheres Part 20-2: Material characteristics - Combustible dusts test methods
This part of ISO/IEC 80079 describes the test methods for the identification of combustible dust and combustible dust layers in order to permit classification of areas where such materials exist for...

References

Advertisement