UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 10309

Metallic coatings - Porosity tests - Ferroxyl test (ISO 10309:1994)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2016
Status: active
Page Count: 9
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies a method of revealing pores or other discontinuities, when testing metallic coatings, that are not visibly affected by ferricyanide and chloride ions during the test period and that are cathodic to iron and steel. This method is especially useful for thick, hard chromium coatings used for wear resistance.

NOTE 1 With some coating materials a very thin layer is dissolved by the sodium chloride solution during a 10 minute application period (see 5.2.3). The impact of such dissolution is that potential porosity, i.e. pores that have been covered over by very thin layers, are sometimes re-exposed. Experience has shown that such potential porosity is frequently re-exposed during actual service.

Document History

DIN EN ISO 10309
August 1, 2016
Metallic coatings - Porosity tests - Ferroxyl test (ISO 10309:1994)
This International Standard specifies a method of revealing pores or other discontinuities, when testing metallic coatings, that are not visibly affected by ferricyanide and chloride ions during the...
November 1, 2015
Metallic coatings - Porosity tests - Ferroxyl test (ISO 10309:1994); German and English version FprEN ISO 10309:2015
A description is not available for this item.

References

Advertisement