DIN EN ISO 4938
Steel and iron - Determination of nickel content - Gravimetric or titrimetric method (ISO 4938:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
scope:
This International Standard specifies a method for the determination of nickel in steel and iron by gravimetry or titrimetry.
The method is applicable to nickel contents from 1 % to 30 % (mass fraction).
Document History
DIN EN ISO 4938
August 1, 2016
Steel and iron - Determination of nickel content - Gravimetric or titrimetric method (ISO 4938:2016)
This International Standard specifies a method for the determination of nickel in steel and iron by gravimetry or titrimetry.
The method is applicable to nickel contents from 1 % to 30 % (mass...