UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 12619-11

Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/ natural gas blends fuel system components - Part 11: Excess flow valve

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2017
Status: active
Page Count: 12
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies tests and requirements for the excess flow valve, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system component intended for use on the types of motor vehicles defined in ISO 3833.

It is applicable to vehicles using CGH2 in accordance with ISO 14687-1 or ISO 14687-2 and hydrogen/natural gas blend using natural gas in accordance with ISO 15403-1 and ISO/TR 15403-2. It is not applicable to the following:

a) liquefied hydrogen (LH2) fuel system components;

b) fuel containers;

c) stationary gas engines;

d) container mounting hardware;

e) electronic fuel management;

f) refuelling receptacles;

g) fuel cell vehicles.

NOTE 1 It is recognized that miscellaneous components not specifically covered herein can be examined to meet the criteria of this document and tested according to the appropriate functional tests.

NOTE 2 All references to pressure in this document are considered gauge pressures unless otherwise specified.

Document History

ISO 12619-11
August 1, 2017
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/ natural gas blends fuel system components - Part 11: Excess flow valve
This document specifies tests and requirements for the excess flow valve, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system component intended for use on the types of...

References

Advertisement