IEC 60092-353 REDLINE
Electrical installations in ships – Part 353: Power cables for rated voltages 1 kV and 3 kV
| Organization: | IEC |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This part of IEC 60092 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV or 1,8/3 (3,6) kV intended for fixed installations.
Cables designed to maintain circuit integrity during fire are included.
The various types of power cables are given in 5.1. The constructional requirements and test methods are aligned with those indicated in IEC 60092-350, unless otherwise specified in this document.
The object of this document is
- to standardize cables whose safety and reliability is ensured when they are installed in accordance with the requirements of IEC 60092-352 or IEC 61892-4,
- to lay down standard manufacturing requirements and characteristics of such cables directly or indirectly bearing on safety, and
- to specify test methods for checking conformity with those requirements
Document History