UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 11073-10419

Medizinische Informatik - Kommunikation von Geraeten fuer die persoenliche Gesundheit - Teil 10419: Geraetespezifikation - Insulinpumpe (ISO/IEEE 11073-10419:2016); Englische Fassung EN ISO 11073-10419:2016

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2016
Status: active
Page Count: 146
ICS Code (IT applications in health care technology): 35.240.80
scope:

The scope of this standard is to establish a normative definition of communication between personal telehealth insulin pump devices (agents) and managers (e.g., cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play interoperability. It leverages work done in other ISO/IEEE 11073 standards including existing terminology, information profiles, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core functionality of personal telehealth insulin pump devices.

In the context of personal health devices, an insulin pump is a medical device used for the administration of insulin in the treatment of diabetes mellitus, also known as continuous subcutaneous insulin infusion (CSII) therapy.

This standard provides the data modeling according to the ISO/IEEE 11073-20601 standard, and does not specify the measurement method.

Purpose

This standard addresses the need for an openly defined, independent standard that support information exchange to and from personal health devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is key to growing the potential market for these devices and enabling people to be better informed participants in the management of their heath.

Document History

DIN EN ISO 11073-10419
October 1, 2016
Medizinische Informatik - Kommunikation von Geraeten fuer die persoenliche Gesundheit - Teil 10419: Geraetespezifikation - Insulinpumpe (ISO/IEEE 11073-10419:2016); Englische Fassung EN ISO 11073-10419:2016
The scope of this standard is to establish a normative definition of communication between personal telehealth insulin pump devices (agents) and managers (e.g., cell phones, personal computers,...
December 1, 2015
Health informatics - Personal health device communication (PHD) - Part 10419: Device specialization - Insulin pump (ISO/IEEE FDIS 11073-10419:2015); English version FprEN ISO 11073-10419:2015
A description is not available for this item.

References

Advertisement