DIN EN ISO 14544
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of compression properties (ISO 14544:2013)
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C.
This International Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement.
Two types of compression are distinguished:
a) compression between platens;
b) compression using grips.
Document History