IEC TS 62965
Fibre optic interconnecting devices and passive components - Ferrule assembly and fusion splicer interface dimensions for a fusion splice on connector
| Organization: | IEC |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
IEC TS 62965, which is a Technical Specification, specifies a minimum set of dimensional requirements for fusion splice on connectors (FSOCs) ferrule assemblies and the interface dimensions of splicing tools to ensure that a compliant ferrule assembly is compatible with a compliant fusion splicer. This fusion splicer interface also provides an example of the dimensional requirements for a universal holder, into which an FSOC can be mounted. This fusion splicer interface applies to FSOCs with a cylindrical ferrule of 2,5 mm diameter or 1,25 mm diameter
Document History