UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 61439.4

Low-voltage switchgear and controlgear assemblies Part 4: Particular requirements for assemblies for construction sites (ACS)

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 24 May 2016
Status: active
Page Count: 36
scope:

NOTE Throughout this standard, the abbreviation ACS (ASSEMBLY for construction site, see 3.1.101) is used for a low-voltage switchgear and controlgear assembly intended for use on construction and similar sites. This part of 61439 defines the specific requirements of ACS as follows:

- ASSEMBLIES for which the rated voltage does not exceed 1 000 V in case of a.c. or 1 500 V in case of d.c.;

- ASSEMBLIES where the nominal primary voltage and the nominal secondary voltage of transformers incorporated in ACS are within the limits specified above;

- ASSEMBLIES intended for use on construction sites, both indoors and outdoors, i.e. temporary places of work to which the public do not generally have access and where building construction, installation, repairs, alteration or demolition of property (buildings) or civil engineering (public works) or excavation or any other similar operations are carried out;

- transportable (semi-fixed) or mobile ASSEMBLIES with enclosure. The manufacture and/or assembly may be carried out other than by the original manufacturer.

This standard does not apply to individual devices and self-contained components, such as motor starters, fuse switches, electronic equipment, etc. which will comply with the relevant product standards.

This standard does not apply to ASSEMBLIES for use in the administrative centres of construction sites (offices, cloakrooms, ASSEMBLY rooms, canteens, restaurants, dormitories, toilets, etc.).

Requirements for electrical protection provided by equipment manufactured according to this International Standard are given in IEC 60364-7-704.

 

Document History

SNZ AS/NZS 61439.4
May 24, 2016
Low-voltage switchgear and controlgear assemblies Part 4: Particular requirements for assemblies for construction sites (ACS)
NOTE Throughout this standard, the abbreviation ACS (ASSEMBLY for construction site, see 3.1.101) is used for a low-voltage switchgear and controlgear assembly intended for use on construction and...

References

Advertisement