GMW14589
Objective Measurement of Dynamic Wheel Bearing Drag
| Organization: | GMW |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 13 |
scope:
Introduction
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose. The purpose of the test is to quantify the dynamic drag torque of wheel bearing hub units.
Applicability. This standard may be used on all passenger vehicle and truck applications.
Remarks. This test standard assesses the loaded and unloaded bearing drag during various rotational speeds and bearing conditions. This test procedure shall be used for development and/or validation purposes. The applicable Wheel Bearing Statement of Requirements (SOR) or Component Technical Specification (CTS) provides program specific information and acceptance criteria for bearings tested according to this procedure. In the event there is disagreement between this procedure and the SOR or CTS, the SOR or CTS has precedence.
Document History