UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 1301.453

Methods of test for pulp and paper Method 453: Determination of bending resistance-Constant rate of deflection

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 18 October 2016
Status: active
Page Count: 16
scope:

This part of ISO 2493 specifies procedures, based on the two-point loading principle, for determining the bending resistance of paper and board.

NOTE 1 See ISO 5628[1] for a detailed description of the two-point loading principle.

This part of ISO 2493 applies to the measurement of the bending resistance within the range 20 mN to 10 000 mN. It is not applicable to corrugated board but can be applicable to the components of such board.

The bending angle is 15° and the bending length is 50 mm.

For samples having a bending resistance that is too low to measure with a bending length of 50 mm, a shorter bending length, i.e. 10 mm, can be used.

IMPORTANT - The results obtained when using different bending lengths will not be comparable.

For boards that tend to be permanently deformed if bent through 15°, the half bending angle, i.e. 7,5°, can be used.

NOTE 2 Taber-type testers and testers using the principle of constant rate of deflection do not give comparable results. For this reason, ISO 2493:1992 has been divided into two parts.

Document History

SNZ AS/NZS 1301.453
October 18, 2016
Methods of test for pulp and paper Method 453: Determination of bending resistance-Constant rate of deflection
This part of ISO 2493 specifies procedures, based on the two-point loading principle, for determining the bending resistance of paper and board. NOTE 1 See ISO 5628[1] for a detailed description of...
January 5, 1998
Methods of Test for Pulp and Paper Method 453S: Bending Resistance of Paper and Board - Constant Rate of Deflection
A description is not available for this item.
January 1, 1991
Bending Resistance of Paper and Paperboard - Constant Rate of Deflection
A description is not available for this item.

References

Advertisement