UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 24431

Gas cylinders - Seamless, welded and composite cylinders for compressed and liquefied gases (excluding acetylene) - Inspection at time of filling

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2016
Status: active
Page Count: 22
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the inspection requirements at the time of filling, and applies to seamless or welded transportable gas cylinders made of steel or aluminium-alloy (Type 1), and for composite transportable gas cylinders (Types 2 to 5 inclusive) for liquefied or compressed gases of a water capacity up to 150 l. It may be applicable to cylinders and tubes with a water capacity between 150 l and 450 l, provided they are inspected and filled as individual cylinders and tubes.

This International Standard does not apply to acetylene cylinders, bundles of cylinders, tubes, multipleelement gas container (MEGCs) or battery vehicles.

This International Standard may also be applicable to LPG. For specific LPG applications, refer to ISO 10691.

For cylinders manifolded in bundles, refer to ISO 11755.

 

Document History

ISO 24431
November 1, 2016
Gas cylinders - Seamless, welded and composite cylinders for compressed and liquefied gases (excluding acetylene) - Inspection at time of filling
This International Standard specifies the inspection requirements at the time of filling, and applies to seamless or welded transportable gas cylinders made of steel or aluminium-alloy (Type 1), and...
September 15, 2006
Gas cylinders Cylinders for compressed and liquefied gases (excluding acetylene) Inspection at time of filling
A description is not available for this item.

References

Advertisement