SNZ AS/NZS 1301.440
Methods of test for pulp and paper Method 440: Determination of air permeance (medium range)-Bendtsen method
active, Most Current
Buy Now
| Organization: | SNZ |
| Publication Date: | 18 October 2016 |
| Status: | active |
| Page Count: | 24 |
scope:
This part of ISO 5636 specifies the Bendtsen method for determining the air permeance of paper and board using the Bendtsen apparatus.
It is applicable to papers and boards which have air permeances between 0,35 μm/(Pa·s) and 15 μm/ (Pa·s) when tested with the Bendtsen apparatus.
It is unsuitable for rough-surfaced materials which cannot be securely clamped to avoid leakage.
Document History
SNZ AS/NZS 1301.440
October 18, 2016
Methods of test for pulp and paper Method 440: Determination of air permeance (medium range)-Bendtsen method
This part of ISO 5636 specifies the Bendtsen method for determining the air permeance of paper and board using the Bendtsen apparatus.
It is applicable to papers and boards which have air permeances...
January 1, 1991
Methods of test for pulp and paper - Bendtsen air permeance of paper and board
A description is not available for this item.