CEN - EN 998-1
Specification for mortar for masonry - Part 1: Rendering and plastering mortar
Organization: | CEN |
Publication Date: | 1 November 2016 |
Status: | active |
Page Count: | 30 |
ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This European Standard is applicable to factory-made rendering/plastering
This European Standard provides for the assessment and verification of constancy of performance (AVCP) of the product to this European Standard. The marking requirement for products covered by this European Standard is included.
It does not cover mortars where calcium sulphate binder is the principal active binding agent.
Calcium sulphate binder can be used as an additional binder together with air lime. If air lime is the principal active binding component, the rendering/plastering
Special fire resistant- and acoustical mortars, mortars for structural repair and surface treatments of building elements such as materials for smoothing or trueing, paints, coatings, thin-layer organic renders/plasters and prefabricated units (e.g. plasterboards) are not dealt with in this European Standard.
This European Standard covers rendering/plastering