UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 15741

Paints and varnishes - Friction-reduction coatings for the interior of on- and offshore steel pipelines for non-corrosive gases

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2016
Status: active
Page Count: 30
ICS Code (Paint coating processes): 87.020
scope:

This document specifies requirements and methods of test for liquid epoxy paints and internal coatings of such paints in steel pipes and fittings for the conveyance of non-corrosive gas. It also deals with the application of the paint. Other paints or paint systems are not excluded provided they comply with the requirements given in this document. The coating consists of one layer, which is normally shop-applied on blast-cleaned steel by airless spray or other suitable spraying techniques. The applied and cured paint film must be smooth to give the desired reduction in friction. Brush application is only used for small repair jobs.

Document History

ISO 15741
November 15, 2016
Paints and varnishes - Friction-reduction coatings for the interior of on- and offshore steel pipelines for non-corrosive gases
This document specifies requirements and methods of test for liquid epoxy paints and internal coatings of such paints in steel pipes and fittings for the conveyance of non-corrosive gas. It also...
December 15, 2001
Paints and Varnishes - Friction-Reduction Coatings for the Interior of On- and Offshore Steel Pipelines for Non-Corrosive Gases
This International Standard specifies requirements and methods of test for liquid epoxy paints and internal coatings of such paints in steel pipes and fittings for the conveyance of non-corrosive...

References

Advertisement