IEEE N42.32

American National Standard Performance Criteria for Alarming Personal Radiation Detectors for Homeland Security

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 7 April 2016
Status: active
Page Count: 75
scope:

This standard describes minimum performance requirements and test methods for evaluating the performance of alarming personal radiation detectors (PRDs) for homeland security applications.

PRDs are pocket-sized battery-powered alarming electronic instruments that are worn on the body and used to detect photon-emitting, and optionally neutron-emitting, radioactive materials. PRDs have user-readable displays related to the intensity of radiation, but they are distinct from, and typically more sensitive than, electronic personal dosimeters, which are designed to measure the dose equivalent to workers occupationally exposed to radiation.

The performance criteria contained in this standard are meant to provide the means for verifying the capability of the PRDs to reliably detect changes above background levels of ionizing radiation fields and alert the user to these changes. This standard also specifies the requirements and test methods for environmental, electromagnetic, and mechanical conditions that may affect the ability of the PRDs to function properly.

This standard does not apply to spectroscopic PRDs that have the ability to identity radionuclides. The ANSI N42.48 standard [B12] covers spectroscopic PRDs.1 This standard does not apply to instruments that are primarily intended to provide a measurement of dose-equivalent, personal dose-equivalent, or ambient dose-equivalent rate. However, if the manufacturers of PRDs that provide an indication of personal doseequivalent rate (expressed in units of mrem/h or μSv/h) claim that the PRD may be used for personal protection, then the PRD shall comply with the applicable radiological requirements described in ANSI N42.20 [B17] (i.e., accuracy, energy, and angle response tests).

Purpose

This standard specifies the performance requirements and test methods used to evaluate PRDs.

 

Document History

March 4, 2022
American National Standard Performance Criteria for Alarming Personal Radiation Detectors for Homeland Security Amendment 1
Abstract: The requirement for 6.6.1, listed in Table 2 (Clause 6) and the test method for 6.6.2 of ANSI N42.32-2016, are no longer applicable. Requirements and test methods in this amendment...
IEEE N42.32
April 7, 2016
American National Standard Performance Criteria for Alarming Personal Radiation Detectors for Homeland Security
This standard describes minimum performance requirements and test methods for evaluating the performance of alarming personal radiation detectors (PRDs) for homeland security applications. PRDs are...
January 1, 2006
American National Standard Performance Criteria for Alarming Personal Radiation Detectors for Homeland Security
Foreword Performance specifications, design criteria, and testing methods are provided for the evaluation of radiation detection instruments that are pocket sized and carried on the body. Scope This...
December 23, 2003
Alarming Personal Readiation Detectors for Homeland Security
Foreword Performance specifications, design criteria, and testing methods are provided for the evaluation of radiation detection instruments that are pocket sized and carried on the body. Scope This...

References

Advertisement