DIN EN ISO 11073-20601
Medizinische Informatik - Kommunikation von Geraeten fuer die persoenliche Gesundheit - Teil 20601: Anwendungsprofil - Optimiertes Datenuebertragungsprotokoll (ISO/IEEE 11073-20601:2016, einschliesslich Cor. 1:2016); Englische Fassung EN ISO 11073-20601:2016
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 277 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
Within the context of the ISO/IEEE 11073 personal health device standard family, this standard defines an optimized exchange protocol and modeling techniques to be used by implementers of personal health devices to create interoperability between device types and vendors. This standard establishes a common framework for an abstract model of personal health data available in transport-independen
Purpose
This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is key to growing the potential market for these devices and enabling people to be better informed participants in the management of their health.
Document History