ASHRAE ST-16-016
Simulated Energy-Efficient Voltage Frequency Ratios of Variable-Frequency Drives on Induction Motors
| Organization: | ASHRAE |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 11 |
scope:
Variable-frequency drives (VFDs) are widely applied on induction motors that drive fans, pumps, and compressors. Under partial loads, VFDs not only adjust frequency to reduce motor speed and mechanical output power (load) but also adjust voltage to reduce motor electrical input power. Traditionally, VFD manufacturers recommend controlling the voltage so that it is proportional to the square of the frequency for variable torque motor loads on fans and pumps and proportional to the frequency for constant torque motor loads on compressors. The purpose of this paper is to investigate energy-efficient voltage frequency ratios of VFDs using the motor equivalent circuit method. First, the motor load and speed correlation are derived for different applications. Then, VFD voltage is optimized for a given VFD frequency to maximizemotorefficie
Document History