CEN - EN ISO 148-3
Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
| Organization: | CEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 148 specifies the requirements, preparation and methods for qualifying test pieces used for the indirect verification of pendulum impact testing machines in accordance with ISO 148-2.
It specifies notched test pieces with nominal dimensions identical to those specified in ISO 148-1; however, the tolerances are more stringent.
NOTE 1 The chemical composition or heat treatment, or both, are varied according to the energy level desired.
NOTE 2 Reference test pieces are qualified on reference pendulum impact testing machines which are also described in this part of ISO 148.
Document History