CEN - EN ISO 4674-1
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This part of ISO 4674 specifies two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are the following:
- method A: tongue tear;
- method B: trouser tear.
Document History
EN ISO 4674-1
November 1, 2016
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods
This part of ISO 4674 specifies two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are...
September 1, 2003
Rubber- or plastics-coated fabrics Determination of tear resistance Part 1: Constant rate of tear methods
A description is not available for this item.