CEN - EN ISO 19598
Metallic coatings - Electroplated coatings of zinc and zinc alloys on iron or steel with supplementary Cr(VI)-free treatment
| Organization: | CEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This International Standard applies to electrodeposited zinc and zinc-alloy coatings on iron and steel with Cr(VI)-free passivation. The zinc-alloy coatings contain nickel or iron as alloying elements (referred to as zinc/nickel and zinc/iron coatings, respectively).
The main purpose of the coatings or coating systems is protecting iron and steel components against corrosion.
This International Standard specifies
- the designations to be used for the above coating systems,
- the minimum corrosion resistance to be achieved in specified test procedures, and
- the minimum coating thicknesses required.
Document History