CSA - CAN/CSA-ISO/IEC 14364-00
Information Technology - Open Systems Interconnection (OSI) Abstract Data Manipulation C Language Interfaces - Binding for Application Program Interface (API)
inactive, Most Current
| Organization: | CSA |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 76 |
scope:
This International Standard defines an ISO/lEC 9989 {1}1) C language binding to the languageindependent API defined in ISO/IEC 14360 {2}. It is intended to support application portability at the source-code level and to be used by application developers, system implementors, test method writers, and users.
Document History
CAN/CSA-ISO/IEC 14364-00
March 1, 2000
Information Technology - Open Systems Interconnection (OSI) Abstract Data Manipulation C Language Interfaces - Binding for Application Program Interface (API)
This International Standard defines an ISO/lEC 9989 {1}1) C language binding to the languageindependent API defined in ISO/IEC 14360 {2}. It is intended to support application portability at the...