UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 105-G01

Textiles - Tests for colour fastness - Part G01: Colour fastness to nitrogen oxides (ISO 105-G01:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 18
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies two methods for determining the resistance of the colour of textiles of all kinds and in all forms to the action of nitrogen oxides produced during combustion of gas, coal, oil, etc., and when air is passed over heated filaments.

The two tests differ in severity; one or both of them are used, depending on the result obtained (7.2.4).

Document History

DIN EN ISO 105-G01
December 1, 2016
Textiles - Tests for colour fastness - Part G01: Colour fastness to nitrogen oxides (ISO 105-G01:2016)
This part of ISO 105 specifies two methods for determining the resistance of the colour of textiles of all kinds and in all forms to the action of nitrogen oxides produced during combustion of gas,...
December 1, 1995
Tests for colour fastness of textiles - Colour fastness to nitrogen oxides (ISO 105-G01:1993)
A description is not available for this item.

References

Advertisement