ASTM International - ASTM C187-11e1
Standard Test Method for Amount of Water Required for Normal Consistency of Hydraulic Cement Paste
| Organization: | ASTM International |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 3 |
significance And Use:
This test method is intended to be used to determine the amount of water required to prepare hydraulic cement pastes with normal consistency, as required for certain standard tests.
scope:
1.1 This test method covers the determination of the normal consistency of hydraulic cement.
1.2 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See 1.4 for a specific warning statement.
1.4 Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure. The use of gloves, protective clothing, and eye protection is recommended. Wash contact area with copious amounts of water after contact. Wash eyes for a minimum of 15 min. Avoid exposure of the body to clothing saturated with the liquid phase of the unhardened material. Remove contaminated clothing immediately after exposure.
Document History