UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN ISO 9151

Protective clothing against heat and flame – Determination of heat transmission on exposure to flame (ISO 9151:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 December 2016
Status: active
Page Count: 30
ICS Code (Protective clothing): 13.340.10
scope:

ISO 9151:2016 specifies a method for determining the heat transmission through materials or material assemblies used in protective clothing. Materials may then be ranked by comparing heat transfer indices, which provide an indication of the relative heat transmission under the specified test conditions. The heat transfer index should not be taken as a measure of the protection time given by the tested materials under actual use conditions.

Document History

DS/EN ISO 9151
December 12, 2016
Protective clothing against heat and flame – Determination of heat transmission on exposure to flame (ISO 9151:2016)
ISO 9151:2016 specifies a method for determining the heat transmission through materials or material assemblies used in protective clothing. Materials may then be ranked by comparing heat transfer...
Protective clothing against heat and flame – Determination of heat transmission on exposure to flame (ISO/FDIS 9151:2016)
This International Standard specifies a method for comparing the heat transmission through materials or material assemblies used in protective clothing. Materials are ranked by calculation of a heat...
Protective clothing against heat and flame - Determination of heat transmission on exposure to flame (ISO/DIS 9151:2015)
This International Standard specifies a method for comparing the heat transmission through materials or material assemblies used in protective clothing. Materials are ranked by calculation of a heat...

References

Advertisement