CSA ISO/IEC 11179-6
Information technology - Metadata registries (MDR) - Part 6: Registration
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Information coding): | 35.040 |
scope:
Statement of scope
This part of ISO/IEC 11179 defines the type of information to be specified, the conditions to be met, and the procedure(s) to be followed for each metadata item to be registered in a metadata registry. The requirements and procedures contained herein apply to all metadata items specified in ISO/IEC 11179‑3 and those specified in ISO/IEC 19763. Some Registration Authorities may want to use this part of ISO/IEC 11179 to register and manage locally defined metadata item types that are not defined in ISO/IEC 11179‑3 or ISO/IEC 19763.
This part of ISO/IEC 11179 addresses the common metadata that is used to document the common facilities of a metadata registry: administration, identification, naming and definition, details that can apply to any and all types of metadata items.
Exclusions
This part of ISO/IEC 11179 does not address the metadata that is specific to particular types of metadata items such as data elements and value domains. This part of ISO/IEC 11179 does NOT specify the registry's system design, file organization techniques, storage media, programming languages, etc. to be used in its implementation.
Document History