DIN EN ISO 14253-5
Geometrical product specifications (GPS) - Inspection by measurement of workpieces and measuring equipment - Part 5: Uncertainty in verification testing of indicating measuring instruments (ISO 14253-5:2015)
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This part of ISO 14253 specifies concepts and terms for evaluating the uncertainties of the test values derived according to a test protocol agreed upon by the parties and relative to instrument indication(s), obtained in verification testing of GPS indicating measuring instruments.
NOTE The uncertainty of the test values, referred to as test value uncertainty, is not to be confused with the measurement uncertainty associated with using that indicating measuring instrument to measure workpieces. The former only is covered in this part of ISO 14253; for guidance on the latter see the ISO/IEC Guide 98-3 (GUM) and ISO 14253-2.
When a test of an indicating measuring instrument comprises several test values, some relative to the instrument indication and some to other metrological characteristics, this part of ISO 14253 is concerned with the uncertainty of the former only.
This part of ISO 14253 does not provide guidelines to ensure the adequacy of a test protocol; rather, once a test protocol is given, it describes how to evaluate the consequent test value uncertainty.
Document History