DIN EN 16241
Railway applications - Slack adjuster (includes Amendment :2016)
| Organization: | DIN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
This European Standard establishes general principles for designing, manufacturing and type testing slack adjusters.
NOTE 1 These requirements cannot be written in sufficient detail to ensure good workmanship or proper construction. Each manufacturer is therefore responsible for taking every necessary step to make sure that the quality of workmanship and construction is such as to ensure accordance with good engineering practice.
It is applicable to double acting slack adjusters designed to control the block (shoe) to tread (wheel) clearance of tread braked vehicles with conventional brake cylinders and rigging, without taking the track-gauge into consideration.
NOTE 2 The term used for this device by UIC is "Brake rigging adjuster".
Document History