DIN EN ISO 11427
Jewellery - Determination of silver in silver jewellery alloys - Volumetric (potentiometric) method using potassium bromide (ISO 11427:2014)
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Jewellery): | 39.060 |
scope:
This International Standard method describes a volumetric method for the determination of silver in jewellery alloys, preferably within the range of fineness stated in ISO 9202.
These alloys may contain copper, zinc, cadmium, and palladium. Apart from palladium, which must be precipitated before commencing titration, these elements do not interfere with this method of determination.
This method is intended to be used as the referee method for the determination of fineness in alloys covered by ISO 9202.
Document History