BSI - BS EN 2879
Aerospace series — Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated — Classification: 900 MPa (at ambient temperature) / 235 °C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS EN 2879
January 31, 2017
Aerospace series — Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated — Classification: 900 MPa (at ambient temperature) / 235 °C
A description is not available for this item.