AIA/NAS - NASM33537
INSERT, SCREW THREAD, HELICAL COIL, INCH SERIES, COARSE AND FINE THREAD, STANDARD ASSEMBLY DIMENSIONS FOR
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 31 January 2017 |
| Status: | active |
| Page Count: | 14 |
scope:
DESCRIPTION
Helical coil inserts are screw thread bushings coiled from diamond shaped cross-section wire. They are screwed into tapped holes to form nominal size internal threads. Inserts are installed by torquing through a diametral tang which is notched for tang removal.
Document History
NASM33537
January 31, 2017
INSERT, SCREW THREAD, HELICAL COIL, INCH SERIES, COARSE AND FINE THREAD, STANDARD ASSEMBLY DIMENSIONS FOR
DESCRIPTION
Helical coil inserts are screw thread bushings coiled from diamond shaped cross-section wire. They are screwed into tapped holes to form nominal size internal threads. Inserts are...
December 20, 2013
INSERT, SCREW THREAD, HELICAL COIL, INCH SERIES, COARSE AND FINE THREAD, STANDARD ASSEMBLY DIMENSIONS FOR
A description is not available for this item.
March 10, 2009
INSERT, SCREW THREAD, HELICAL COIL, INCH SERIES, COARSE AND FINE THREAD, STANDARD ASSEMBLY DIMENSIONS FOR
A description is not available for this item.
May 1, 2002
Insert, Screw Thread, Helical Coil, Inch Series, Coarse and Fine Thread, Standard Assembly Dimensions for
DESCRIPTION: Helical coil inserts are screw thread bushings coiled from diamond shaped cross-section wire. They are screwed into tapped holes to form nominal size internal threads. Inserts are...