GMW17442
Performance Requirements for Interior Applied Graphics On Parts
| Organization: | GMW |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This procedure covers the performance requirements for interior applied graphics on parts. This includes pad printing and screen printing of inks or paints.
Symbols. Not applicable.
Applicability. Some examples of parts which should be covered by this specification are first or second surface interior components with graphics such as clusters, stalks, and switches.
Remarks. The graphic shall be designated according to the area of application on the vehicle.
• Type 1: Covers graphics on the first surface of interior trim parts that are exposed to Ultraviolet (UV) light.
• Type 2: Covers graphics on the first surface of parts not exposed to UV light (e.g. interior, trunk).
• Type 3: Covers graphics on the second surface of interior parts that are exposed to UV light.
For performance requirements of underhood graphics refer to GMW16910.
Document History