ISO 7005-3
Metallic Flanges - Part 3: Copper Alloy and Composite Flanges
| Organization: | ISO |
| Publication Date: | 15 February 1988 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
Scope and field of application
This part of ISO 7605 for a single system of flanges specifies requirements for circular copper alloy and composite flanges in the following nominal pressure ratings:
Attention is drawn to the need. to refer to the
pressure/temperature
This part of ISO 7605 specifies the types of flanges and their facings, dimensions, tolerances, bolt sizes (including copper alloy), flange face surface finish, marking, testing, inspection and materials.
NOTES
1 Dimensions of gaskets will be the subject of a future International Standard.
2 For guidance, information on the application and installation of flanges is given in the annex, which does not form an integral part of this part of ISO 7005.
Document History