UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 11889-1

Information technology - Trusted Platform Module Library - Part 1: Architecture

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 286
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 11889 defines the architectural elements of the Trusted Platform Module (TPM), a device which enables trust in computing platforms in general. Some TPM concepts are explained adequately in the context of the TPM itself. Other TPM concepts are explained in the context of how a TPM helps establish trust in a computing platform. When describing how a TPM helps establish trust in a computing platform, this part of ISO/IEC 11889 provides some guidance for platform requirements. However, the scope of ISO/IEC 11889 is limited to TPM requirements.

This part of ISO/IEC 11889 illustrates TPM security and privacy techniques in the context of a platform through the use of cryptography. It includes definitions of how different cryptographic techniques are implemented by a TPM. The scope of ISO/IEC 11889 does not include cryptographic analysis or guidance about the applicability of different algorithms for specific uses cases.

TPM requirements in this part of ISO/IEC 11889 are general, covering concepts like integrity protection, isolation and confidentially. Defining a specific strength of function or assurance level is out of scope for ISO/IEC 11889. This approach limits the guarantees provided by ISO/IEC 11889 itself, but it does allow the TPM architectural elements defined to be adapted to meet diverse implementation and platform specific needs.

Document History

January 1, 2016
Information technology — Trusted Platform Module Library — Part 1: Architecture
This part of ISO/IEC 11889 defines the architectural elements of the Trusted Platform Module (TPM), a device which enables trust in computing platforms in general. Some TPM concepts are explained...
CSA ISO/IEC 11889-1
January 1, 2016
Information technology - Trusted Platform Module Library - Part 1: Architecture
This part of ISO/IEC 11889 defines the architectural elements of the Trusted Platform Module (TPM), a device which enables trust in computing platforms in general. Some TPM concepts are explained...

References

Advertisement