UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 11424

Rubber hoses and tubing for air and vacuum systems for internalcombustion engines - Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2017
Status: active
Page Count: 18
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Internal combustion engines): 27.020
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. This document does not cover hoses used for direct power-brake actuation in trucks and trailers, nor for air intakes and ducting within the passenger compartment. The highest-temperature hoses are generally used for turbocharger applications. All hoses and tubing remain serviceable down to −40°C.

NOTE Although the term vacuum is generally used, in reality the application is one of reduced air pressure used for the purposes of actuation or monitoring of the various engine-system components. The air carried by the tubing or hoses may be clean and free of contaminants but may also contain oil, fuel and their vapours as contamination, due to the particular installation and application.

Document History

July 1, 2023
Rubber hoses and tubing for air and vacuum systems for internal-combustion engines — Specification
This document specifies requirements for rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. This document does not cover hoses used for direct...
ISO 11424
February 1, 2017
Rubber hoses and tubing for air and vacuum systems for internalcombustion engines - Specification
This document specifies requirements for rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. This document does not cover hoses used for direct...
January 1, 1996
Rubber Hoses and Tubing for Air and Vacuum Systems for Internal- Combustion Engines - Specification
A description is not available for this item.

References

Advertisement