UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 4122

Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 February 2017
Status: active
Page Count: 6
scope:

This standard specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications.

Classification: 1 100 MPa 1) / 650 °C 2)

1) Correspond to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum test temperature of the parts

Document History

ASD-STAN PREN 4122
February 1, 2017
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification: 1 100 MPa 1) / 650 °C 2) 1) Correspond to...
February 28, 1994
Aerospace Series Shank Nuts, Self- Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated on Thread Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C
A description is not available for this item.

References

Advertisement