NPFC - MIL-DTL-81381/22
WIRE, ELECTRIC, FLUOROCARBON/POLYMIDE INSULATED, MEDIUM WEIGHT, TIN COATED COPPER CONDUCTOR, 600 VOLTS, 150 DEGREES C NOMINAL 8.4 OR 15.4 MIL WALL
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 17 February 2017 |
| Status: | active |
| Page Count: | 5 |
Document History
MIL-DTL-81381/22
February 17, 2017
WIRE, ELECTRIC, FLUOROCARBON/POLYMIDE INSULATED, MEDIUM WEIGHT, TIN COATED COPPER CONDUCTOR, 600 VOLTS, 150 DEGREES C NOMINAL 8.4 OR 15.4 MIL WALL
A description is not available for this item.
February 25, 2013
Wire, Electric, Fluorocarbon/Polymide Insulated, Medium Weight, Tin Coated Copper Conductor, 600 Volts, 150 Degrees C Nominal 8.4 or 15.4 Mil Wall
A description is not available for this item.
November 27, 2007
Wire, Electric, Fluorocarbon/Polymide Insulated, Medium Weight, Tin Coated Copper Conductor, 600 Volts, 150 Degrees C Nominal 8.4 or 15.4 Mil Wall
A description is not available for this item.
January 17, 2003
WIRE, ELECTRIC, FLUOROCARBON/POLYIMIDE INSULATED, MEDIUM WEIGHT, TIN COATED COPPER CONDUCTOR, 600 VOLTS, 150 DEGREES C NOMINAL 8.4 OR 15.4 MIL WALL
A description is not available for this item.
June 16, 1997
WIRE, ELECTRIC, FLUOROCARBON/POLYIMIDE INSULATED, MEDIUM WEIGHT, TIN COATED COPPER CONDUCTOR, 600 VOLTS, 150 DEGREES C NOMINAL 8.4 OR 15.4 MIL WALL
A description is not available for this item.
October 5, 1977
WIRE, ELECTRIC, FLUOROCARBON/POLYIMIDE INSULATED, MEDIUM WEIGHT, TIN COATED COPPER CONDUCTOR, 600 VOLTS, 150 DEGREES C NOMINAL 8.4 OR 15.4 MIL WALL
This specification sheet is approved for use by the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.
The...