MODUK - DEF-5123
Resistors, Variable, Wire-Wound, Precision (06.61)
| Organization: | MODUK |
| Publication Date: | 1 January 1961 |
| Status: | active |
| Page Count: | 21 |
scope:
This specification relates to precision variable wirewound resistors of 100 ohms nominal resistance and above, with selection tolerance of ± 5 % and maximum law error of 0·5 % or 1 % of the total resistance, where the electrical output (in terms of per cent of applied voltage) is liner or non-liner with respect to the angular position of the operating shaft. This specification includes liner and non-liner, single-turn and multi-turn, single section and multi-section (ganged) variable resistors.
When odering to this specification the following details must also be included:-
Resistance Law and Accuracy.
Effective Angle of Rotation.
Operating Torque.
Spindle Lenght from the mounting face.
Document History