UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AWWA C303

Concrete Pressure Pipe, Bar-Wrapped Steel-Cylinder Type

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 14 January 2017
Status: active
Page Count: 44
scope:

This standard describes the manufacture of concrete pressure pipe, reinforced with a steel cylinder that is helically wrapped with mild steel bar reinforcement, in sizes ranging from 10 in. through 72 in. (250 mm through 1,830 mm), inclusive, and for working pressures up to 400 psi (2,760 kPa). Larger pipe sizes and pipe accommodating higher pressures have been manufactured based on the concepts of this standard. With agreement by the purchaser and the manufacturer, pipe may be manufactured to larger sizes and for higher pressures than indicated herein. This standard does not include requirements for design, handling, delivering, laying, field testing, or disinfecting of pipe and fittings. See AWWA Manual M9, Concrete Pressure Pipe, for that information, as well as certain supplementary design considerations related to thrust restraint, subaqueous installations, and installation in corrosive environments.

Essential requirements. The pipe shall have the following principal features: a welded steel cylinder with sized steel joint rings welded to the ends; a lining of concrete or cement mortar centrifugally applied within the steel cylinder and spigot ring; reinforcement consisting of continuous steel bar helically wound tightly around the outside of the cylinder and securely fastened by welding to the steel joint ring at each end of the cylinder; an exterior coating of dense mortar covering the cylinder and bars, except for the necessarily exposed surfaces of the spigot joint ring; and a self-centering joint with a preformed gasket of rubber so designed that the joint will be watertight under all design conditions of service.

Purpose

The purpose of this standard is to provide the minimum requirements for concrete pressure pipe, bar-wrapped steel-cylinder type, including fabrication and testing requirements.

 

Document History

AWWA C303
January 14, 2017
Concrete Pressure Pipe, Bar-Wrapped Steel-Cylinder Type
This standard describes the manufacture of concrete pressure pipe, reinforced with a steel cylinder that is helically wrapped with mild steel bar reinforcement, in sizes ranging from 10 in. through...
January 27, 2008
Concrete Pressure Pipe, Bar-Wrapped, Steel-Cylinder Type
This standard describes the manufacture of concrete pressure pipe, reinforced with a steel cylinder that is helically wrapped with mild steel bar reinforcement, in sizes ranging from 10 in. through...
June 16, 2002
Concrete Pressure Pipe, Bar-Wrapped, Steel-Cylinder Type
This standard describes the manufacture of concrete pressure pipe, reinforced with a steel cylinder that is helically wrapped with mild steel bar reinforcement, in sizes ranging from 10 in. through...
January 1, 1995
Concrete Pressure Pipe, Bar-Wrapped, Steel-Cylinder Type
A description is not available for this item.
June 14, 1987
Reinforced Concrete Pressure Pipe, Steel Cylinder Type, Pretensioned, for Water and Other Liquids
A description is not available for this item.
June 25, 1978
Reinforced Concrete Pressure Pipe—Steel Cylinder Type, Pretensioned, for Water and Other Liquids
A description is not available for this item.
January 26, 1970
Reinforced Concrete Water Pipe—steel Cylinder Type, Pretensioned
A description is not available for this item.

References

Advertisement