UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW17577

Polyamide 6 – Impact Modified, Heat Stabilized, Extrusion Grade

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 April 2017
Status: active
Page Count: 4
scope:

Material Description. This specification covers the properties of impact modified, heat stabilized, extrusion grade polyamide 6. This material contains added caprolactam. This material shall not be used in drain tubes or windshield washer tubes. For these applications, use low caprolactam per GMW16942.

Symbols. The material abbreviation according to ISO 11469 is >PA6-I<.

Applicability. Typical applications include: cable jacketing.

Remarks. The specification is classified by level of impact modifiers:

• T1: Impact Modified (no identified materials at this time).

• T2: High Impact Modified.

 

Document History

GMW17577
April 1, 2017
Polyamide 6 – Impact Modified, Heat Stabilized, Extrusion Grade
Material Description. This specification covers the properties of impact modified, heat stabilized, extrusion grade polyamide 6. This material contains added caprolactam. This material shall not be...

References

Advertisement