UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 1301.515

Methods of test for pulp and paper Method 515: Measurement of diffuse radiance factor (diffuse reflectance factor)- Indoor daylight conditions (ISO brightness)

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 1 May 2017
Status: active
Page Count: 20
scope:

This part of ISO 2470 specifies a method for measuring the diffuse blue reflectance factor (ISO brightness) of pulps, papers and boards.

This part of ISO 2470 is limited in its scope to white and near-white pulps, papers and boards. The measurement can only be made in an instrument in which the ultraviolet energy level of the illumination has been adjusted to correspond to the CIE illuminant C[6] using a fluorescent reference standard. The CIE illuminant C is taken to be representative of indoor daylight conditions because it contains a suitable proportion of UV radiation.[9]

NOTE The property called D65 brightness is measured with an instrument adjusted to correspond with CIE standard illuminant D65,[4] which has a much higher UV content than that specified in this part of ISO 2470. The measurement of D65 brightness is described in ISO 2470-2.[2]

Document History

SNZ AS/NZS 1301.515
May 1, 2017
Methods of test for pulp and paper Method 515: Measurement of diffuse radiance factor (diffuse reflectance factor)- Indoor daylight conditions (ISO brightness)
This part of ISO 2470 specifies a method for measuring the diffuse blue reflectance factor (ISO brightness) of pulps, papers and boards. This part of ISO 2470 is limited in its scope to white and...

References

Advertisement